ebm-papst Inc. DC Brushless Fans (BLDC) 4212L

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1016-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1016-ND
DC Brushless Fans (BLDC) 381-1016-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans - 4212L - 736470-4212L - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - 4212L
736470-4212L
DC Fans - 4212L 736470-4212L
Manufacturer: ebm-papst Win Source Part Number: 736470-4212L Manufacturer Homepage: www.ebmpapst.com Reference case: TO-92 Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ebm-papst
Win Source Part Number: 736470-4212L
Manufacturer Homepage: www.ebmpapst.com
Reference case: TO-92
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4212L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4212L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4212L
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Fan; 119 x 119 mm; 38 mm; 12 VDC; 50.6 CFM; 29 dBA; Lead; Ball; 1600 RPM; 1.2 W - 70105424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 12 VDC; 50.6 CFM; 29 dBA; Lead; Ball; 1600 RPM; 1.2 W
70105424
Fan; 119 x 119 mm; 38 mm; 12 VDC; 50.6 CFM; 29 dBA; Lead; Ball; 1600 RPM; 1.2 W 70105424
Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Weight: 10 Oz. (284 g) Optional Hall Effect Monitor Ball Bearing Construction

Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Weight: 10 Oz. (284 g)
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1016-ND 736470-4212L 4212L 70105424
Product Name DC Brushless Fans (BLDC) DC Fans - 4212L Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 119 x 119 mm; 38 mm; 12 VDC; 50.6 CFM; 29 dBA; Lead; Ball; 1600 RPM; 1.2 W
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51 SCFM (86.69 m³/hr) 51 SCFM (86.69 m³/hr) 50.6 SCFM (86.01 m³/hr)
Maximum Sound Level 29 dbA 29 dbA 29 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFF40000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details