ebm-papst Inc. DC Brushless Fans (BLDC) 4212/12H

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2370-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2370-ND
DC Brushless Fans (BLDC) 381-2370-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads

Buy Now Datasheet
Fan, Axial, 119x38mm, 12VDC, 108CFM, 5.3Watts, TTL Tachometer - 70104797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial, 119x38mm, 12VDC, 108CFM, 5.3Watts, TTL Tachometer
70104797
Fan, Axial, 119x38mm, 12VDC, 108CFM, 5.3Watts, TTL Tachometer 70104797
Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Weight: 10 Oz. (284 g) Optional Hall Effect Monitor Ball Bearing Construction

Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Weight: 10 Oz. (284 g)
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4212/12H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4212/12H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4212/12H
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2370-ND 70104797 4212/12H
Product Name DC Brushless Fans (BLDC) Fan, Axial, 119x38mm, 12VDC, 108CFM, 5.3Watts, TTL Tachometer Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr) 97 SCFM (165 m³/hr) 97 SCFM (165 m³/hr)
Maximum Sound Level 45 dbA 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.68 Watt (W) Power Brushless DC Axial Fan - C6025M24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details