ebm-papst Inc. Axial Fans 4188NXM

Description
ebm-papst 4188NXM Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4188NXM Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256488
Axial Fans 8256488
ebm-papst 4188NXM Axial Fan

ebm-papst 4188NXM Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2939-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2939-ND
DC Brushless Fans (BLDC) 381-2939-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 94.0 CFM (2.63m³/min) 2 Terminals

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 94.0 CFM (2.63m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9841 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9841
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9841
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94CFM; Noise Rating:44dBA; Power Rating:3.5W; Rated Speed:2800rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94CFM; Noise Rating:44dBA; Power Rating:3.5W; Rated Speed:2800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 4188NXM - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
4188NXM
DC Brushless Fans (BLDC) 4188NXM
FAN AXIAL 119X38MM 48VDC TERM

FAN AXIAL 119X38MM 48VDC TERM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4188NXM
DC Fans 4188NXM
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 94.2CFM, 44dBA, 3.5W, 2800RPM

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 94.2CFM, 44dBA, 3.5W, 2800RPM

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4188NXM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4188NXM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4188NXM
FAN AXIAL 119X38MM 48VDC TERM

FAN AXIAL 119X38MM 48VDC TERM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256488 381-2939-ND 86K9841 4188NXM 4188NXM 4188NXM
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.13 SCFM (160 m³/hr) 94 SCFM (160 m³/hr) 94 SCFM (160 m³/hr) 94 SCFM (160 m³/hr) 94 SCFM (160 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tubeaxial
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - E67-50200 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 72 dbA
View Details