ebm-papst Inc. Axial Fans 4184NXHH

Description
ebm-papst 4184NXHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4184NXHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8133353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133353
Axial Fans 8133353
ebm-papst 4184NXHH Axial Fan

ebm-papst 4184NXHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2668-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2668-ND
DC Brushless Fans (BLDC) 381-2668-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 147.1 CFM (4.12m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 147.1 CFM (4.12m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4184NXHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4184NXHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4184NXHH
FAN AXIAL 119X38MM 24VDC TERM

FAN AXIAL 119X38MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4184NXHH
DC Fans 4184NXHH
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 147.1CFM, 12.2W, 4400RPM, 60dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 147.1CFM, 12.2W, 4400RPM, 60dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 24V, 153.03Cfm, 60Dba; Supply Voltage Vdc Ebm-Papst - 96K5072 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24V, 153.03Cfm, 60Dba; Supply Voltage Vdc Ebm-Papst
96K5072
Axial Fan, 119Mm, 24V, 153.03Cfm, 60Dba; Supply Voltage Vdc Ebm-Papst 96K5072
AXIAL FAN, 119MM, 24V, 153.03CFM, 60DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:153.03CFM; Noise Rating:60dBA; Power Rating:13.6W RoHS Compliant: Yes

AXIAL FAN, 119MM, 24V, 153.03CFM, 60DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:153.03CFM; Noise Rating:60dBA; Power Rating:13.6W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN,DC TUBEAXIAL,147.1 CFM,24 V,12.2 W,60 DBA, BALL BEARING, TERMINALS - 70105031 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN,DC TUBEAXIAL,147.1 CFM,24 V,12.2 W,60 DBA, BALL BEARING, TERMINALS
70105031
FAN,DC TUBEAXIAL,147.1 CFM,24 V,12.2 W,60 DBA, BALL BEARING, TERMINALS 70105031
Features: New Super High Performance S-Force Fans Added to This Series DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected Air Intake Over Struts Rotational Direction CW Looking at Rotor Metal Fan Housing Fiberglass Reinforced Plastic PA Impeller Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • DC Fans with Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected
  • Air Intake Over Struts
  • Rotational Direction CW Looking at Rotor
  • Metal Fan Housing
  • Fiberglass Reinforced Plastic PA Impeller
  • Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8133353 381-2668-ND 4184NXHH 4184NXHH 96K5072 70105031
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 24V, 153.03Cfm, 60Dba; Supply Voltage Vdc Ebm-Papst FAN,DC TUBEAXIAL,147.1 CFM,24 V,12.2 W,60 DBA, BALL BEARING, TERMINALS
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 153 SCFM (260 m³/hr) 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr) 153 SCFM (260 m³/hr) 147 SCFM (250 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC Brushless DC DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details