ebm-papst Inc. Axial Fans 4184NXH

Description
ebm-papst 4184NXH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4184NXH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8133350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133350
Axial Fans 8133350
ebm-papst 4184NXH Axial Fan

ebm-papst 4184NXH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1134-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1134-ND
DC Brushless Fans (BLDC) 381-1134-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 139.5 CFM (3.91m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 139.5 CFM (3.91m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4184NXH
DC Fans 4184NXH
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 139.5CFM, 11W, 4400RPM, 57dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 139.5CFM, 11W, 4400RPM, 57dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 50B6456 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
50B6456
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 50B6456
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:139.5CFM; Noise Rating:57dBA; Power Rating:11W; Rated Speed:4400rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:139.5CFM; Noise Rating:57dBA; Power Rating:11W; Rated Speed:4400rpm RoHS Compliant: Yes

Supplier's Site
Fan, Axial, 119x38mm, 24VDC, 139CFM, 11Watts - 70104814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial, 119x38mm, 24VDC, 139CFM, 11Watts
70104814
Fan, Axial, 119x38mm, 24VDC, 139CFM, 11Watts 70104814
Features: New Super High Performance S-Force Fans Added to This Series DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected Air Intake Over Struts Rotational Direction CW Looking at Rotor Metal Fan Housing Fiberglass Reinforced Plastic PA Impeller Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • DC Fans with Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected
  • Air Intake Over Struts
  • Rotational Direction CW Looking at Rotor
  • Metal Fan Housing
  • Fiberglass Reinforced Plastic PA Impeller
  • Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4184NXH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4184NXH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4184NXH
FAN AXIAL 119X38MM 24VDC TERM

FAN AXIAL 119X38MM 24VDC TERM

Supplier's Site
EBM Axial - 4184NXH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4184NXH
EBM Axial 4184NXH
FAN, 119MM SQ X 38MM DP 24VDC 140CFM

FAN, 119MM SQ X 38MM DP 24VDC 140CFM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8133350 381-1134-ND 4184NXH 50B6456 70104814 4184NXH 4184NXH
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan, Axial, 119x38mm, 24VDC, 139CFM, 11Watts Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr) 140 SCFM (237 m³/hr) 140 SCFM (237 m³/hr) 140 SCFM (237 m³/hr) 140 SCFM (237 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type DC DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
6020-7 Series 0.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details