ebm-papst Inc. DC Brushless Fans (BLDC) 4184NX

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1015-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1015-ND
DC Brushless Fans (BLDC) 381-1015-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8123300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8123300
Axial Fans 8123300
ebm-papst 4184NX Axial Fan

ebm-papst 4184NX Axial Fan

Supplier's Site
4100 Series DC Fan, 119mm x 126mm x 38mm, 106 CFM - 70105421 - Allied Electronics, Inc.
Fort Worth, TX, USA
4100 Series DC Fan, 119mm x 126mm x 38mm, 106 CFM
70105421
4100 Series DC Fan, 119mm x 126mm x 38mm, 106 CFM 70105421
Features: New Super High Performance S-Force Fans Added to This Series DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected Air Intake Over Struts Rotational Direction CW Looking at Rotor Metal Fan Housing Fiberglass Reinforced Plastic PA Impeller Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • DC Fans with Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected
  • Air Intake Over Struts
  • Rotational Direction CW Looking at Rotor
  • Metal Fan Housing
  • Fiberglass Reinforced Plastic PA Impeller
  • Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads
Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 93K7639 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
93K7639
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 93K7639
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:49dBA; Power Rating:4.5W; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:49dBA; Power Rating:4.5W; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4184NX
DC Fans 4184NX
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 105.9CFM, 4.5W, 3200RPM, 49dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 105.9CFM, 4.5W, 3200RPM, 49dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4184NX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4184NX
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4184NX
FAN AXIAL 119X38MM 24VDC TERM

FAN AXIAL 119X38MM 24VDC TERM

Supplier's Site
DC Brushless Fans (BLDC) - 4184NX - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
4184NX
DC Brushless Fans (BLDC) 4184NX
FAN AXIAL 119X38MM 24VDC TERM

FAN AXIAL 119X38MM 24VDC TERM

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1015-ND 8123300 70105421 93K7639 4184NX 4184NX 4184NX
Product Name DC Brushless Fans (BLDC) Axial Fans 4100 Series DC Fan, 119mm x 126mm x 38mm, 106 CFM Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 49 dbA 49 dbA 49 dbA 49 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 380DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.20 - Filter Fan - 7F2082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details