ebm-papst Inc. DC Brushless Fans (BLDC) 4184N/2XH

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 140.0 CFM (3.92m³/min) 1 Wire Lead, 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 140.0 CFM (3.92m³/min) 1 Wire Lead, 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3227-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3227-ND
DC Brushless Fans (BLDC) 381-3227-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 140.0 CFM (3.92m³/min) 1 Wire Lead, 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 140.0 CFM (3.92m³/min) 1 Wire Lead, 2 Terminals

Buy Now Datasheet
Axial Fans - 560844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560844
Axial Fans 560844
ebm-papst 4184N/2XH DC Axial Fans

ebm-papst 4184N/2XH DC Axial Fans

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4184N/2XH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4184N/2XH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4184N/2XH
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4184N/2XH
DC Fans 4184N/2XH
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 139.5CFM, 57dBA, 11W, 4400RPM, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 139.5CFM, 57dBA, 11W, 4400RPM, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3227-ND 560844 4184N/2XH 4184N/2XH
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details