ebm-papst Inc. DC Brushless Fans (BLDC) 4184N/17X

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2886-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2886-ND
DC Brushless Fans (BLDC) 381-2886-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4184N/17X
DC Fans 4184N/17X
DC Fans DC Tubeaxial Fan, Alarm Signal, Output via Open Collector - High Signal

DC Fans DC Tubeaxial Fan, Alarm Signal, Output via Open Collector - High Signal

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4184N/17X - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4184N/17X
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4184N/17X
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Fan;DC;Brushless;24V;4.5W;106 CFM;49 dBA;Terminals;Alarm;4100Series;119x38mm - 70105157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Brushless;24V;4.5W;106 CFM;49 dBA;Terminals;Alarm;4100Series;119x38mm
70105157
Fan;DC;Brushless;24V;4.5W;106 CFM;49 dBA;Terminals;Alarm;4100Series;119x38mm 70105157
Fan;DC;Brushless;24V ;4.5W;106 CFM;49 dBA;Terminals;Alarm; 4100Series;119x38mm

Fan;DC;Brushless;24V;4.5W;106 CFM;49 dBA;Terminals;Alarm;4100Series;119x38mm

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2886-ND 4184N/17X 4184N/17X 70105157
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;Brushless;24V;4.5W;106 CFM;49 dBA;Terminals;Alarm;4100Series;119x38mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 49 dbA 49 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Reverse Flow Filter Fan exhaust Size 2 (6) , 32.4 Cfm free Flow, 24V Dc Supply, 7W, Ul Type 12 Rohs Compliant Finder - 54AJ9661 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details