Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 139.5 CFM (3.91m³/min) 2 Terminals
FAN AXIAL 119X38MM 12VDC TERM
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 139.5CFM, 57dBA, 11W, 4400RPM
Features:
DC FAN, AXIAL, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:139.5CFM; Noise Rating:57dBA; Power Rating:11W; Rated Speed:4400rpm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2369-ND | 4182NXH | 4182NXH | 70105030 | 13J3411 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN,DC TUBEAXIAL,139.5 CFM,12V,11 W,57 DBA,BALL BEARING, TERMINALS | Dc Fan, Axial, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 140 SCFM (237 m³/hr) | 140 SCFM (237 m³/hr) | 140 SCFM (237 m³/hr) | 140 SCFM (237 m³/hr) | |
| Maximum Sound Level | 57 dbA | 57 dbA | 57 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |