ebm-papst Inc. Axial Fans 4182NX

Description
ebm-papst 4182NX Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4182NX Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256472
Axial Fans 8256472
ebm-papst 4182NX Axial Fan

ebm-papst 4182NX Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1014-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1014-ND
DC Brushless Fans (BLDC) 381-1014-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4182NX - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4182NX
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4182NX
FAN AXIAL 119X38MM 12VDC TERM

FAN AXIAL 119X38MM 12VDC TERM

Supplier's Site
Fan;DC;12V;105.9 CFM;4.5W;49 dBA;Ball Bearing;Terminals;119 x 119 x 38mm - 70105422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;105.9 CFM;4.5W;49 dBA;Ball Bearing;Terminals;119 x 119 x 38mm
70105422
Fan;DC;12V;105.9 CFM;4.5W;49 dBA;Ball Bearing;Terminals;119 x 119 x 38mm 70105422
Features: New Super High Performance S-Force Fans Added to This Series DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected Air Intake Over Struts Rotational Direction CW Looking at Rotor Metal Fan Housing Fiberglass Reinforced Plastic PA Impeller Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • DC Fans with Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected
  • Air Intake Over Struts
  • Rotational Direction CW Looking at Rotor
  • Metal Fan Housing
  • Fiberglass Reinforced Plastic PA Impeller
  • Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads
Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9839 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9839
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9839
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:49dBA; Power Rating:4.5W; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:49dBA; Power Rating:4.5W; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - 4182NX - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4182NX
EBM Axial 4182NX
FAN, 119mm SQ X 38mm, 12VDC, 106CFM

FAN, 119mm SQ X 38mm, 12VDC, 106CFM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4182NX
DC Fans 4182NX
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 105.9CFM, 4.9W, 3200RPM, 49dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 105.9CFM, 4.9W, 3200RPM, 49dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256472 381-1014-ND 4182NX 70105422 86K9839 4182NX 4182NX
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;12V;105.9 CFM;4.5W;49 dBA;Ball Bearing;Terminals;119 x 119 x 38mm Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst EBM Axial DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Nominal Rated Voltage Ac Finder - 92X8685 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 120 volts
View Details
6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details