Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 94.2 CFM (2.64m³/min) 2 Terminals
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:94.2CFM; Noise Rating:44dBA; Power Rating:3.5W; Rated Speed:2800rpm RoHS Compliant: Yes
FAN AXIAL 119X38MM 12VDC TERM
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 94.2CFM, 44dBA, 3.5W, 2800RPM
Features:
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2465-ND | 482033 | 86K9838 | 4182NGX | 4182NGX | 70105419 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | 4100 Series DC Fan, 119mm x 126mm x 38mm, 94 CFM |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 94.2 SCFM (160 m³/hr) | 94.13 SCFM (160 m³/hr) | 94.2 SCFM (160 m³/hr) | 94.2 SCFM (160 m³/hr) | 94.2 SCFM (160 m³/hr) | |
| Maximum Sound Level | 44 dbA | 44 dbA | 44 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |