ebm-papst Inc. DC axial compact fan 4182 NXH

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Datasheet Summary
Powered by GS/AI

The ebm-papst 4182 NXH is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 7 to 14 VDC. The fan has a maximum speed of 4400 rpm and consumes 11.0 W of power. It is capable of delivering an airflow of 237 m¬=/h while maintaining a sound pressure level of 57 dB(A). Constructed with a glass-fiber reinforced PA plastic impeller and a die-cast aluminum housing, the fan is built for durability. It features a ball bearing storage system and has a service life of 70,000 hours at 40 °C and 50,000 hours at maximum temperature. The fan is suitable for ambient temperatures ranging from -30 °C to 55 °C and includes motor protection against reverse polarity and blocked rotor. The fan is equipped with a flat plug connector, with an option for wires. It is approved by VDE, CSA, and UL, making it a reliable choice for engineers seeking a compact and efficient cooling solution.

Datasheet Summary
Powered by GS/AI

The ebm-papst 4182 NXH is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 7 to 14 VDC. The fan has a maximum speed of 4400 rpm and consumes 11.0 W of power. It is capable of delivering an airflow of 237 m¬=/h while maintaining a sound pressure level of 57 dB(A). Constructed with a glass-fiber reinforced PA plastic impeller and a die-cast aluminum housing, the fan is built for durability. It features a ball bearing storage system and has a service life of 70,000 hours at 40 °C and 50,000 hours at maximum temperature. The fan is suitable for ambient temperatures ranging from -30 °C to 55 °C and includes motor protection against reverse polarity and blocked rotor. The fan is equipped with a flat plug connector, with an option for wires. It is approved by VDE, CSA, and UL, making it a reliable choice for engineers seeking a compact and efficient cooling solution.

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 4182 NXH - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
4182 NXH
DC axial compact fan 4182 NXH
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 4182 NXH
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 139 SCFM (237 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
Backward Curved Fan - N88-56309 Gen 3 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details