4154N/2H8P -- S-FORCE DC TUBEAXIAL FAN EBM-PAPST
ebm-papst Inc.
S-Force Dc Tubeaxial Fan Ebm-Papst
4154N/2H8P
Description
S-Force DC Tubeaxial Fan
Description
S-Force DC Tubeaxial Fan
Suppliers
S-Force Dc Tubeaxial Fan Ebm-Papst
64AH2210
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH2210 |
|
Product Name
|
S-Force Dc Tubeaxial Fan Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details