ebm-papst Inc. Axial Fans 414JHH

Description
ebm-papst 414JHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 414JHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577447
Axial Fans 4577447
ebm-papst 414JHH Axial Fan

ebm-papst 414JHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1126-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1126-ND
DC Brushless Fans (BLDC) 381-1126-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Buy Now Datasheet
DC Brushless Fans (BLDC) - 414JHH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
414JHH
DC Brushless Fans (BLDC) 414JHH
FAN AXIAL 40X25.4MM 24VDC WIRE

FAN AXIAL 40X25.4MM 24VDC WIRE

Supplier's Site Datasheet
EBM Axial - 414JHH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
414JHH
EBM Axial 414JHH
FAN

FAN

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414JHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414JHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414JHH
FAN AXIAL 40X25.4MM 24VDC WIRE

FAN AXIAL 40X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
414JHH
DC Fans 414JHH
DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 14.1CFM, 46dBA, 3.6W, 13000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 14.1CFM, 46dBA, 3.6W, 13000RPM, Ball Bearing

Buy Now Datasheet
Fan, Axial; 40 x 40 mm; 25 mm - 70104842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial; 40 x 40 mm; 25 mm
70104842
Fan, Axial; 40 x 40 mm; 25 mm 70104842
Features: Fiberglass Reinforced Plastic PBT Housing PA Impeller Electronically Commutated External Rotor DC Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via Two Leads AWG 28 TR 64, 12.2 In. (310 mm) Ball Bearing Mass: 1.7 Oz. (50 g)

Features:

  • Fiberglass Reinforced Plastic
  • PBT Housing
  • PA Impeller
  • Electronically Commutated External Rotor DC Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via Two Leads AWG 28
  • TR 64, 12.2 In. (310 mm)
  • Ball Bearing
  • Mass: 1.7 Oz. (50 g)
Supplier's Site
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9837 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9837
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9837
AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.1CFM; Noise Rating:46dBA; Power Rating:3.6W; Rated Speed:13000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.1CFM; Noise Rating:46dBA; Power Rating:3.6W; Rated Speed:13000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577447 381-1126-ND 414JHH 414JHH 414JHH 414JHH 70104842 86K9837
Product Name Axial Fans DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan, Axial; 40 x 40 mm; 25 mm Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 SCFM (24 m³/hr) 14.1 SCFM (23.97 m³/hr) 14.1 SCFM (23.97 m³/hr) 14.1 SCFM (23.97 m³/hr) 14 SCFM (23.8 m³/hr) 14.1 SCFM (23.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tubeaxial Axial Fan Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
6025-5 Series 1.62 Watt (W) Power Brushless DC Axial Fan - D6025M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details