ebm-papst Inc. DC Brushless Fans (BLDC) 414JH

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.9 CFM (0.361m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.9 CFM (0.361m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2667-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2667-ND
DC Brushless Fans (BLDC) 381-2667-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.9 CFM (0.361m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.9 CFM (0.361m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 67H5069 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
67H5069
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 67H5069
AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.9CFM; Noise Rating:43dBA; Power Rating:3W; Rated Speed:11700rpm; Depth:25mmRoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.9CFM; Noise Rating:43dBA; Power Rating:3W; Rated Speed:11700rpm; Depth:25mmRoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414JH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414JH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414JH
FAN AXIAL 40X25.4MM 24VDC WIRE

FAN AXIAL 40X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
414JH
DC Fans 414JH
DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 12.9CFM, 43dBA, 3W, 11700RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 12.9CFM, 43dBA, 3W, 11700RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2667-ND 67H5069 414JH 414JH
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.9 SCFM (21.93 m³/hr) 12.9 SCFM (21.93 m³/hr) 12.9 SCFM (21.93 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 285490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 SCFM (292 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details