ebm-papst Inc. Axial Fans 414J/2HH

Description
ebm-papst 414J/2HH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 414J/2HH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 482112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482112
Axial Fans 482112
ebm-papst 414J/2HH Axial Fan

ebm-papst 414J/2HH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3225-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3225-ND
DC Brushless Fans (BLDC) 381-3225-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 24M3/h, 44Dba; Supply Voltage Vdc Ebm-Papst - 97H5960 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 24M3/h, 44Dba; Supply Voltage Vdc Ebm-Papst
97H5960
Axial Fan, 40Mm, 24Vdc, 24M3/h, 44Dba; Supply Voltage Vdc Ebm-Papst 97H5960
AXIAL FAN, 40MM, 24VDC, 24M3/H, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:44dBA; Power Rating:3.6kVA; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 24M3/H, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:44dBA; Power Rating:3.6kVA; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 414J/2HH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
414J/2HH
DC Brushless Fans (BLDC) 414J/2HH
FAN AXIAL 40X25.4MM 24VDC

FAN AXIAL 40X25.4MM 24VDC

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
414J/2HH
DC Fans 414J/2HH
DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 14.1CFM, 46dBA, 3.6W, 13000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 14.1CFM, 46dBA, 3.6W, 13000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
TUBEAXIAL FAN 24V 14.2CFM 3.6W BB TACH - 70104953 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBEAXIAL FAN 24V 14.2CFM 3.6W BB TACH
70104953
TUBEAXIAL FAN 24V 14.2CFM 3.6W BB TACH 70104953
Features: Fiberglass Reinforced Plastic PBT Housing PA Impeller Electronically Commutated External Rotor DC Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via Two Leads AWG 28 TR 64, 12.2 In. (310 mm) Ball Bearing Mass: 1.7 Oz. (50 g)

Features:

  • Fiberglass Reinforced Plastic
  • PBT Housing
  • PA Impeller
  • Electronically Commutated External Rotor DC Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via Two Leads AWG 28
  • TR 64, 12.2 In. (310 mm)
  • Ball Bearing
  • Mass: 1.7 Oz. (50 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414J/2HH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414J/2HH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414J/2HH
FAN AXIAL 40X25.4MM 24VDC WIRE

FAN AXIAL 40X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 482112 381-3225-ND 97H5960 414J/2HH 414J/2HH 70104953 414J/2HH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 24M3/h, 44Dba; Supply Voltage Vdc Ebm-Papst DC Brushless Fans (BLDC) DC Fans TUBEAXIAL FAN 24V 14.2CFM 3.6W BB TACH Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 SCFM (24 m³/hr) 14.1 SCFM (23.97 m³/hr) 14.1 SCFM (23.97 m³/hr) 14 SCFM (23.8 m³/hr) 14.1 SCFM (23.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tubeaxial Tube Axial
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details