Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.9 CFM (0.361m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 12.9CFM, 43dBA, 3W, 11700RPM, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 40X25.4MM 24VDC
FAN AXIAL 40X25.4MM 24VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 414J/2H-ND | 482102 | 414J/2H | 414J/2H | 414J/2H |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 12.9 SCFM (21.93 m³/hr) | 12.94 SCFM (22 m³/hr) | 12.9 SCFM (21.93 m³/hr) | 12.9 SCFM (21.93 m³/hr) | |
| Maximum Sound Level | 43 dbA | 43 dbA | 43 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |