ebm-papst Inc. DC Brushless Fans (BLDC) 414H

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2464-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2464-ND
DC Brushless Fans (BLDC) 381-2464-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 4577346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577346
Axial Fans 4577346
ebm-papst 414H Axial Fan

ebm-papst 414H Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414H
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
414H
DC Fans 414H
DC Fans DC Tubeaxial Fan, 40x40x20mm, 24VDC, 7.9CFM, 1.6W, 8100RPM, 29dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x20mm, 24VDC, 7.9CFM, 1.6W, 8100RPM, 29dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 7.9Cfm, 29Dba; Supply Voltage Vdc Ebm-Papst - 20C8162 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 7.9Cfm, 29Dba; Supply Voltage Vdc Ebm-Papst
20C8162
Axial Fan, 40Mm, 24Vdc, 7.9Cfm, 29Dba; Supply Voltage Vdc Ebm-Papst 20C8162
AXIAL FAN, 40MM, 24VDC, 7.9CFM, 29DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.9CFM; Noise Rating:29dBA; Power Rating:1.6kVA RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 7.9CFM, 29DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.9CFM; Noise Rating:29dBA; Power Rating:1.6kVA RoHS Compliant: Yes

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 414H - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
414H
DC Brushless Fans (BLDC) 414H
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2464-ND 4577346 414H 414H 20C8162 414H
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 24Vdc, 7.9Cfm, 29Dba; Supply Voltage Vdc Ebm-Papst DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.9 SCFM (13.43 m³/hr) 7.94 SCFM (13.5 m³/hr) 7.9 SCFM (13.43 m³/hr) 7.9 SCFM (13.43 m³/hr) 7.9 SCFM (13.43 m³/hr)
Maximum Sound Level 29 dbA 29 dbA 29 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details
Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details