ebm-papst Inc. DC Brushless Fans (BLDC) 414FH

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2367-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2367-ND
DC Brushless Fans (BLDC) 381-2367-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 33K8400 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
33K8400
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 33K8400
AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5CFM; Noise Rating:26dBA; Power Rating:900mW; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5CFM; Noise Rating:26dBA; Power Rating:900mW; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
414FH
DC Fans 414FH
DC Fans DC Tubeaxial Fan, 40x40x10mm, 24VDC, 5.3CFM, 0.9W, 6000RPM, 26dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x10mm, 24VDC, 5.3CFM, 0.9W, 6000RPM, 26dBA, Sintec Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414FH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414FH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414FH
FAN AXIAL 40X10MM 24VDC WIRE

FAN AXIAL 40X10MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2367-ND 33K8400 414FH 414FH
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.3 SCFM (9.01 m³/hr) 5 SCFM (8.5 m³/hr) 5.3 SCFM (9.01 m³/hr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details