ebm-papst Inc. DC Brushless Fans (BLDC) 414F

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1082-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1082-ND
DC Brushless Fans (BLDC) 381-1082-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2007788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2007788
Axial Fans 2007788
ebm-papst 414F Axial Fan

ebm-papst 414F Axial Fan

Supplier's Site
EBM Axial - 414F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
414F
EBM Axial 414F
FAN

FAN

Supplier's Site
DC Brushless Fans (BLDC) - 414F - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
414F
DC Brushless Fans (BLDC) 414F
FAN AXIAL 40X10MM 24VDC WIRE

FAN AXIAL 40X10MM 24VDC WIRE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
414F
DC Fans 414F
DC Fans DC Tubeaxial Fan, 40x40x10mm, 24VDC, 4.7CFM, 0.8W, 5400RPM, 22.1dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x10mm, 24VDC, 4.7CFM, 0.8W, 5400RPM, 22.1dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9835 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9835
Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9835
AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.71CFM; Noise Rating:22.1dBA; Power Rating:800mW; Rated Speed:5400rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.71CFM; Noise Rating:22.1dBA; Power Rating:800mW; Rated Speed:5400rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 24 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve - 70105515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 24 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve
70105515
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 24 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve 70105515
Features: UL Yellow Card E38324, CSA File 27697, VDE File 3072 Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Protected Against Reverse Polarity, Blocking and Overloading Sintec Bearings Fiberglass Reinforced PBT Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.5 mm Holes Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads 0.64 Oz. (18.1 g) 70°C Maximum Ambient Temperature Rating

Features:

  • UL Yellow Card E38324, CSA File 27697, VDE File 3072
  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Protected Against Reverse Polarity, Blocking and Overloading
  • Sintec Bearings
  • Fiberglass Reinforced PBT Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.5 mm Holes
  • Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 0.64 Oz. (18.1 g)
  • 70°C Maximum Ambient Temperature Rating
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414F
FAN AXIAL 40X10MM 24VDC WIRE

FAN AXIAL 40X10MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1082-ND 2007788 414F 414F 414F 86K9835 70105515 414F
Product Name DC Brushless Fans (BLDC) Axial Fans EBM Axial DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 24 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.7 SCFM (7.99 m³/hr) 4.71 SCFM (8 m³/hr) 4.7 SCFM (7.99 m³/hr) 4.71 SCFM (8.01 m³/hr) 4.7 SCFM (7.99 m³/hr) 4.7 SCFM (7.99 m³/hr)
Maximum Sound Level 22.1 dbA 22.1 dbA 22.1 dbA 22.1 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 117 SCFM (198 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details