DC Fans DC Tubeaxial Fan, 40x40x10mm, 24VDC, 4.7CFM, 0.8W, 5400RPM, 22.1dBA, Sintec Bearing, Speed Signal, Open Collector Output
AXIAL FAN, 40MM, 24VDC, 9M3/H, 22DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:-; Noise Rating:22dBA; Power Rating:-; Rated Speed:5400rpm RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8133325 | 414F/2 | 414F/2 | 79R8806 |
| Product Name | Axial Fans | DC Fans | EBM Axial | Axial Fan, 40Mm, 24Vdc, 9M3/h, 22Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4.71 SCFM (8 m³/hr) | |||
| Blower/Fan Type | Axial Fan | Axial Fan | ||
| Motor Type | DC | DC | ||
| Bearings | Sleeve/Bushing |