Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
| ebm-papst Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 414 JHH |
| Product Name | Axial Compact DC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14.1 SCFM (23.97 m³/hr) |
| Maximum Sound Level | 46 dbA |
| Nominal Voltage | 24 volts |
| Voltage Range | 18 to 27 volts |