The ebm-papst 414 JH is a DC axial compact fan designed for efficient airflow in a compact form factor. It operates at a nominal voltage of 24 VDC, with a voltage range of 18 to 27 VDC. The fan has a power consumption of 3.0 W and can achieve a maximum airflow of 22 m¬=/h. It operates at a speed of 11,700 rpm and is capable of functioning in ambient temperatures ranging from -20°C to 70°C. Constructed with a glass-fiber reinforced PA plastic impeller and a glass-fiber reinforced PBT plastic housing, the fan weighs 0.050 kg and has dimensions of 40 x 40 x 25 mm. The fan features a counterclockwise rotation direction when viewed toward the rotor and utilizes ball bearings for storage. It has a service life of 60,000 hours at 40°C and 30,000 hours at maximum temperature. Additionally, the fan includes protection against reverse polarity and blocked rotor conditions, and it is approved by VDE, CSA, and UL.
Highly efficient fan expertise
ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.
Technical data - axial fans
Voltage
5–75 VDC, 11–440 VAC
Air flow rate
up to 1,220 m3/h
Power consumption
0.1–275 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 414 JH |
| Product Name | DC axial compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 13 SCFM (22 m³/hr) |