ebm-papst Inc. Axial Fans 414/2H

Description
ebm-papst 414/2H Axial Fan
Request a Quote Datasheet
Description
ebm-papst 414/2H Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256478
Axial Fans 8256478
ebm-papst 414/2H Axial Fan

ebm-papst 414/2H Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2666-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2666-ND
DC Brushless Fans (BLDC) 381-2666-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 3 Wire Leads

Buy Now Datasheet
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst - 88F6415 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst
88F6415
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst 88F6415
TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.9CFM; Noise Rating:29dBA; Power Rating:1.7W; Rated Speed:8100rpm RoHS Compliant: Yes

TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.9CFM; Noise Rating:29dBA; Power Rating:1.7W; Rated Speed:8100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
414/2H
DC Fans 414/2H
DC Fans DC Tubeaxial Fan, 40x40x20mm, 24VDC, 7.9CFM, 29dBA, 1.6W, 8100RPM, Sleeve Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 40x40x20mm, 24VDC, 7.9CFM, 29dBA, 1.6W, 8100RPM, Sleeve Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 414/2H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
414/2H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 414/2H
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256478 381-2666-ND 88F6415 414/2H 414/2H
Product Name Axial Fans DC Brushless Fans (BLDC) Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.94 SCFM (13.5 m³/hr) 7.9 SCFM (13.43 m³/hr) 7.9 SCFM (13.43 m³/hr) 7.9 SCFM (13.43 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Thickness/Length 1.57 inch (40 mm) 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 1759838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details