ebm-papst Inc. Axial Fans 412JHH

Description
ebm-papst 412JHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 412JHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577419
Axial Fans 4577419
ebm-papst 412JHH Axial Fan

ebm-papst 412JHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1125-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1125-ND
DC Brushless Fans (BLDC) 381-1125-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9833 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9833
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9833
AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.1CFM; Noise Rating:46dBA; Power Rating:3.9W; Rated Speed:13000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.1CFM; Noise Rating:46dBA; Power Rating:3.9W; Rated Speed:13000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
412JHH
DC Fans 412JHH
DC Fans DC Tubeaxial Fan, 40x40x25mm, 12VDC, 14.1CFM, 46dBA, 3.3W, 13000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x25mm, 12VDC, 14.1CFM, 46dBA, 3.3W, 13000RPM, Ball Bearing

Buy Now Datasheet
Fan, Axial; 40 x 40 mm; 25 mm - 70104841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial; 40 x 40 mm; 25 mm
70104841
Fan, Axial; 40 x 40 mm; 25 mm 70104841
Features: Fiberglass Reinforced Plastic PBT Housing PA Impeller Electronically Commutated External Rotor DC Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via Two Leads AWG 28 TR 64, 12.2 In. (310 mm) Ball Bearing Mass: 1.7 Oz. (50 g)

Features:

  • Fiberglass Reinforced Plastic
  • PBT Housing
  • PA Impeller
  • Electronically Commutated External Rotor DC Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via Two Leads AWG 28
  • TR 64, 12.2 In. (310 mm)
  • Ball Bearing
  • Mass: 1.7 Oz. (50 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412JHH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412JHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412JHH
FAN AXIAL 40X25.4MM 12VDC WIRE

FAN AXIAL 40X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577419 381-1125-ND 86K9833 412JHH 70104841 412JHH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fan, Axial; 40 x 40 mm; 25 mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 SCFM (24 m³/hr) 14.1 SCFM (23.97 m³/hr) 14.1 SCFM (23.97 m³/hr) 14 SCFM (23.8 m³/hr) 14.1 SCFM (23.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details