ebm-papst Inc. Axial Fans 412JH

Description
ebm-papst 412JH Axial Fan
Request a Quote
Description
ebm-papst 412JH Axial Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577403
Axial Fans 4577403
ebm-papst 412JH Axial Fan

ebm-papst 412JH Axial Fan

Supplier's Site
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 67H5067 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
67H5067
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 67H5067
AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.9CFM; Noise Rating:43dBA; Power Rating:3W; Rated Speed:11700rpm; Depth:25mmRoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.9CFM; Noise Rating:43dBA; Power Rating:3W; Rated Speed:11700rpm; Depth:25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577403 67H5067
Product Name Axial Fans Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.94 SCFM (22 m³/hr) 12.9 SCFM (21.93 m³/hr)
Blower/Fan Type Axial Fan Axial Fan
Motor Type DC DC
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Supply Voltage Vdc Finder - 92X8677 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details