ebm-papst Inc. DC Brushless Fans (BLDC) 412J

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2366-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2366-ND
DC Brushless Fans (BLDC) 381-2366-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 250814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
250814
Axial Fans 250814
ebm-papst 412J Axial Fan

ebm-papst 412J Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412J - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412J
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412J
FAN AXIAL 40X25.4MM 12VDC WIRE

FAN AXIAL 40X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9832 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9832
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9832
AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.2CFM; Noise Rating:39dBA; Power Rating:2.4W; Rated Speed:10300rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.2CFM; Noise Rating:39dBA; Power Rating:2.4W; Rated Speed:10300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
412J
DC Fans 412J
DC Fans DC Tubeaxial Fan, 40x40x25mm, 12VDC, 11.2CFM, 39dBA, 2.4W, 10300RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x25mm, 12VDC, 11.2CFM, 39dBA, 2.4W, 10300RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2366-ND 250814 412J 86K9832 412J
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.2 SCFM (19.04 m³/hr) 11.18 SCFM (19 m³/hr) 11.2 SCFM (19.04 m³/hr) 11.2 SCFM (19.04 m³/hr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details
8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details