ebm-papst Inc. DC Brushless Fans (BLDC) 412H

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2463-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2463-ND
DC Brushless Fans (BLDC) 381-2463-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 7.9 CFM (0.221m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3642152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3642152
Axial Fans 3642152
ebm-papst 412H Axial Fan

ebm-papst 412H Axial Fan

Supplier's Site
Fan, Axial, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 20C8161 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
20C8161
Fan, Axial, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 20C8161
FAN, AXIAL, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.95CFM; Noise Rating:29dBA; Power Rating:1.6W; Rated Speed:8100rpm RoHS Compliant: Yes

FAN, AXIAL, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.95CFM; Noise Rating:29dBA; Power Rating:1.6W; Rated Speed:8100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
412H
DC Fans 412H
DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, 7.9CFM, 1.6W, 8100RPM, 29dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, 7.9CFM, 1.6W, 8100RPM, 29dBA, Sintec Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412H
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site
Fan,DC,Tubeaxial,7.9CFM,12V,1.6W,29 dBA,Sintec,8100 RPM,Leads,40x40x20mm - 70105063 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,DC,Tubeaxial,7.9CFM,12V,1.6W,29 dBA,Sintec,8100 RPM,Leads,40x40x20mm
70105063
Fan,DC,Tubeaxial,7.9CFM,12V,1.6W,29 dBA,Sintec,8100 RPM,Leads,40x40x20mm 70105063
Fan,DC,Tubeaxial,7.9 CFM,12V,1.6W,29 dBA,Sintec,8100 RPM,Leads,40x40x20mm

Fan,DC,Tubeaxial,7.9CFM,12V,1.6W,29 dBA,Sintec,8100 RPM,Leads,40x40x20mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2463-ND 3642152 20C8161 412H 412H 70105063
Product Name DC Brushless Fans (BLDC) Axial Fans Fan, Axial, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan,DC,Tubeaxial,7.9CFM,12V,1.6W,29 dBA,Sintec,8100 RPM,Leads,40x40x20mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.9 SCFM (13.43 m³/hr) 7.94 SCFM (13.5 m³/hr) 7.95 SCFM (13.51 m³/hr) 7.9 SCFM (13.43 m³/hr) 7.9 SCFM (13.43 m³/hr)
Maximum Sound Level 29 dbA 29 dbA 29 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details