ebm-papst Inc. DC Brushless Fans (BLDC) 412FH

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1081-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1081-ND
DC Brushless Fans (BLDC) 381-1081-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2007766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2007766
Axial Fans 2007766
ebm-papst 412FH Axial Fan

ebm-papst 412FH Axial Fan

Supplier's Site
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 5.3 CFM; 26.0 dBA; Sintec-Sleeve - 70105514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 5.3 CFM; 26.0 dBA; Sintec-Sleeve
70105514
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 5.3 CFM; 26.0 dBA; Sintec-Sleeve 70105514
Features: UL Yellow Card E38324, CSA File 27697, VDE File 3072 Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Protected Against Reverse Polarity, Blocking and Overloading Sintec Bearings Fiberglass Reinforced PBT Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.5 mm Holes Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads 0.64 Oz. (18.1 g) 70°C Maximum Ambient Temperature Rating

Features:

  • UL Yellow Card E38324, CSA File 27697, VDE File 3072
  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Protected Against Reverse Polarity, Blocking and Overloading
  • Sintec Bearings
  • Fiberglass Reinforced PBT Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.5 mm Holes
  • Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 0.64 Oz. (18.1 g)
  • 70°C Maximum Ambient Temperature Rating
Supplier's Site
Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 52F6779 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
52F6779
Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 52F6779
AXIAL FAN, 40MM x 40MM x 10MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.3CFM; Noise Rating:26dBA; Power Rating:800mW; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 40MM x 40MM x 10MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.3CFM; Noise Rating:26dBA; Power Rating:800mW; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412FH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412FH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412FH
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
412FH
DC Fans 412FH
DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 5.3CFM, 0.8W, 6000RPM, 26dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 5.3CFM, 0.8W, 6000RPM, 26dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1081-ND 2007766 70105514 52F6779 412FH 412FH
Product Name DC Brushless Fans (BLDC) Axial Fans Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 5.3 CFM; 26.0 dBA; Sintec-Sleeve Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.3 SCFM (9.01 m³/hr) 5.29 SCFM (9 m³/hr) 5.3 SCFM (9.01 m³/hr) 5.3 SCFM (9.01 m³/hr) 5.3 SCFM (9.01 m³/hr)
Maximum Sound Level 26 dbA 26 dbA 26 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.88 Watt (W) Power Brushless DC Axial Fan - D6025H48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA30000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details