ebm-papst Inc. DC Brushless Fans (BLDC) 412F

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2460-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2460-ND
DC Brushless Fans (BLDC) 381-2460-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2007750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2007750
Axial Fans 2007750
ebm-papst 412F Axial Fan

ebm-papst 412F Axial Fan

Supplier's Site
EBM Axial - 412F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
412F
EBM Axial 412F
FAN

FAN

Supplier's Site
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve - 70105513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve
70105513
Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve 70105513
Features: UL Yellow Card E38324, CSA File 27697, VDE File 3072 Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Protected Against Reverse Polarity, Blocking and Overloading Sintec Bearings Fiberglass Reinforced PBT Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.5 mm Holes Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads 0.64 Oz. (18.1 g) 70°C Maximum Ambient Temperature Rating

Features:

  • UL Yellow Card E38324, CSA File 27697, VDE File 3072
  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Protected Against Reverse Polarity, Blocking and Overloading
  • Sintec Bearings
  • Fiberglass Reinforced PBT Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.5 mm Holes
  • Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 0.64 Oz. (18.1 g)
  • 70°C Maximum Ambient Temperature Rating
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412F
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
412F
DC Fans 412F
DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 4.7CFM, 0.7W, 5400RPM, 22.1dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 4.7CFM, 0.7W, 5400RPM, 22.1dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9831 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9831
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9831
AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.71CFM; Noise Rating:22.1dBA; Power Rating:700mW; Rated Speed:5400rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.71CFM; Noise Rating:22.1dBA; Power Rating:700mW; Rated Speed:5400rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2460-ND 2007750 412F 70105513 412F 412F 86K9831
Product Name DC Brushless Fans (BLDC) Axial Fans EBM Axial Fan, DC; 40 mm L x 40 mm Dia.; 10 mm; 12 VDC; 4.7 CFM; 22.1 dBA; Sintec-Sleeve Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.7 SCFM (7.99 m³/hr) 4.71 SCFM (8 m³/hr) 4.7 SCFM (7.99 m³/hr) 4.7 SCFM (7.99 m³/hr) 4.71 SCFM (8.01 m³/hr)
Maximum Sound Level 22.1 dbA 22.1 dbA 22.1 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.71 SCFM (4.6 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
View Details