Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 5.3CFM, 0.8W, 6000RPM, 26dBA, Sintec Bearing, Speed Signal, Open Collector Output
AXIAL FAN, 40MM, 12VDC, 10M3/H, 26DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:-; Noise Rating:26dBA; Power Rating:800mW; Current Rating:- RoHS Compliant: Yes
FAN AXIAL 40X10MM 12VDC WIRE
FAN AXIAL 40X10MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2461-ND | 8133322 | 412F/2H | 97H7380 | 412F/2H | 412F/2H |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Axial Fan, 40Mm, 12Vdc, 10M3/h, 26Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 5.3 SCFM (9.01 m³/hr) | 5.29 SCFM (9 m³/hr) | 5.3 SCFM (9.01 m³/hr) | 5.3 SCFM (9.01 m³/hr) | ||
| Maximum Sound Level | 26 dbA | 26 dbA | 26 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |