The ebm-papst DC axial compact fan, part number 412, operates at a nominal voltage of 12 VDC with a voltage range of 10 to 14 VDC. It has a power consumption of 0.8 W and can achieve a maximum speed of 6000 rpm. The fan is designed to operate in ambient temperatures ranging from -20°C to 70°C, making it suitable for various environments. With a compact size of 40 x 40 x 20 mm and a weight of 0.027 kg, this fan is constructed from glass-fiber reinforced PA plastic for the impeller and glass-fiber reinforced PBT plastic for the housing. It provides an airflow of 10 m¬=/h and operates with a sound power level of 3.8 B and a sound pressure level of 18 dB(A), indicating relatively quiet operation. The fan features a sintec sleeve bearing and has a service life of 50,000 hours at 20°C and 20,000 hours at 60°C. It includes motor protection against reverse polarity and blocked rotor conditions. The fan is also approved by VDE, CSA, and UL, ensuring compliance with safety standards. Custom design options are available, including speed signals and moisture protection.
Highly efficient fan expertise
ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.
Technical data - axial fans
Voltage
5–75 VDC, 11–440 VAC
Air flow rate
up to 1,220 m3/h
Power consumption
0.1–275 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 412 |
| Product Name | DC axial compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 6 SCFM (10 m³/hr) |