ebm-papst Inc. Axial Compact DC Fans 412

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 412 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
412
Axial Compact DC Fans 412
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 2007794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2007794
Axial Fans 2007794
ebm-papst 412 Axial Fan

ebm-papst 412 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1069-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1069-ND
DC Brushless Fans (BLDC) 381-1069-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.9 CFM (0.165m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.9 CFM (0.165m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 40 x 40 mm; 20 mm; 12 VDC; 5.9 CFM; 18 dBA; Sintec Sleeve Bearings; 0.9 W - 70105516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 40 x 40 mm; 20 mm; 12 VDC; 5.9 CFM; 18 dBA; Sintec Sleeve Bearings; 0.9 W
70105516
Fan; 40 x 40 mm; 20 mm; 12 VDC; 5.9 CFM; 18 dBA; Sintec Sleeve Bearings; 0.9 W 70105516
Features: UL Yellow Card E38324, CSA File 27697, VDE File 3072 Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Protected Against Reverse Polarity, Blocking and Overloading Sintec Bearings Fiberglass Reinforced PBT Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.5 mm Holes Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads 0.96 Oz. (27.2 g) 70°C Maximum Ambient Temperature Rating 6000 RPM Operation

Features:

  • UL Yellow Card E38324, CSA File 27697, VDE File 3072
  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Protected Against Reverse Polarity, Blocking and Overloading
  • Sintec Bearings
  • Fiberglass Reinforced PBT Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.5 mm Holes
  • Air Exhaust Over Struts, Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 28 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 0.96 Oz. (27.2 g)
  • 70°C Maximum Ambient Temperature Rating
  • 6000 RPM Operation
Supplier's Site
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9830 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9830
Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9830
AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.89CFM; Noise Rating:18dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.89CFM; Noise Rating:18dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
412
DC Fans 412
DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, 5.9CFM, 0.9W, 6000RPM, 18dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, 5.9CFM, 0.9W, 6000RPM, 18dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 412 2007794 381-1069-ND 70105516 86K9830 412 412
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) Fan; 40 x 40 mm; 20 mm; 12 VDC; 5.9 CFM; 18 dBA; Sintec Sleeve Bearings; 0.9 W Axial Fan, 40Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.9 SCFM (10.03 m³/hr) 5.88 SCFM (10 m³/hr) 5.9 SCFM (10.03 m³/hr) 5.9 SCFM (10.03 m³/hr) 5.89 SCFM (10.01 m³/hr) 5.9 SCFM (10.03 m³/hr)
Maximum Sound Level 18 dbA 18 dbA 18 dbA 18 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Voltage Range 10 to 14 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details