ebm-papst Inc. DC axial compact fan 412 H

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 412 H - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
412 H
DC axial compact fan 412 H
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 412 H
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 8 SCFM (13.5 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details