Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.9 CFM (0.165m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 12V, 164.8CFM, 20DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.89CFM; Noise Rating:20dBA; Power Rating:800mW RoHS Compliant: Yes
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, 5.9CFM, 0.9W, 6000RPM, 18dBA, Sintec Bearing, Speed Signal, Open Collector Output
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2459-ND | 35C3531 | 412/2 | 412/2 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12V, 164.8Cfm, 20Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5.9 SCFM (10.03 m³/hr) | 5.89 SCFM (10.01 m³/hr) | 5.9 SCFM (10.03 m³/hr) | |
| Maximum Sound Level | 18 dbA | 18 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |