Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 5.9 CFM (0.165m³/min) 3 Wire Leads
AXIAL, 40MM, 12VDC, 5.9CFM, 18DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sintec Bearing; Air Flow - CFM:5.9CFM; Noise Rating:18dBA; Power Rating:900mW; Current Rating:- RoHS Compliant: Yes
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3220-ND | 71Y9968 | 412/2-036 | 412/2-036 |
| Product Name | DC Brushless Fans (BLDC) | Axial, 40Mm, 12Vdc, 5.9Cfm, 18Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5.9 SCFM (10.03 m³/hr) | 5.9 SCFM (10.03 m³/hr) | 5.9 SCFM (10.03 m³/hr) | |
| Maximum Sound Level | 18 dbA | 18 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |