ebm-papst Inc. Axial Fans 4118NH6

Description
ebm-papst 4118NH6 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4118NH6 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2835544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2835544
Axial Fans 2835544
ebm-papst 4118NH6 Axial Fan

ebm-papst 4118NH6 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2292-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2292-ND
DC Brushless Fans (BLDC) 381-2292-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 259.0 CFM (7.25m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 259.0 CFM (7.25m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118NH6 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118NH6
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118NH6
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4118NH6
DC Fans 4118NH6
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 62W, 259CFM, 73dBA, 8400RPM, Ball Bearing, Sensor Signal

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 62W, 259CFM, 73dBA, 8400RPM, Ball Bearing, Sensor Signal

Buy Now Datasheet
Fan;DC;S-Force Series;259 CFM;48 V; 55 W;73 DBA; BALL BEARING; LEADS - 70105043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;S-Force Series;259 CFM;48 V; 55 W;73 DBA; BALL BEARING; LEADS
70105043
Fan;DC;S-Force Series;259 CFM;48 V; 55 W;73 DBA; BALL BEARING; LEADS 70105043
Highest Pressure Saddle and Air Flow in the 120 mm Class Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage Impeller Sucking Over Struts, Ball Bearing System 3-Phase Drive with High Degree of Efficiency (85%) Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military

  • Highest Pressure Saddle and Air Flow in the 120 mm Class
  • Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage
  • Impeller Sucking Over Struts, Ball Bearing System
  • 3-Phase Drive with High Degree of Efficiency (85%)
  • Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
Supplier's Site
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 64M6571 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
64M6571
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 64M6571
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:259CFM; Noise Rating:73dBA; Power Rating:55W; Rated Speed:8400rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:259CFM; Noise Rating:73dBA; Power Rating:55W; Rated Speed:8400rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2835544 381-2292-ND 4118NH6 4118NH6 70105043 64M6571
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan;DC;S-Force Series;259 CFM;48 V; 55 W;73 DBA; BALL BEARING; LEADS Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr)
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Running Current 0.0013 amps
Nominal Power 62 watts 62 watts 55 watts 55 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Plastic Fan Retainer Qualtek Electronics - 50B6850 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details