ebm-papst Inc. DC Brushless Fans (BLDC) 4118NH4

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2365-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2365-ND
DC Brushless Fans (BLDC) 381-2365-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4118NH4
DC Fans 4118NH4
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 28W, 208.9CFM, 67dBA, 6800RPM, Ball Bearing, Sensor Signal

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 28W, 208.9CFM, 67dBA, 6800RPM, Ball Bearing, Sensor Signal

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118NH4 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118NH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118NH4
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2365-ND 4118NH4 4118NH4
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr)
Maximum Sound Level 67 dbA 67 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details