ebm-papst Inc. Fan Axial 119X38Mm 48Vdc Ebm-Papst 4118N/2H8PU-011

Description
FAN AXIAL 119X38MM 48VDC
Description
FAN AXIAL 119X38MM 48VDC

Suppliers

Company
Product
Description
Supplier Links
Fan Axial 119X38Mm 48Vdc Ebm-Papst - 08AK8306 - Newark, An Avnet Company
Chicago, IL, United States
Fan Axial 119X38Mm 48Vdc Ebm-Papst
08AK8306
Fan Axial 119X38Mm 48Vdc Ebm-Papst 08AK8306
FAN AXIAL 119X38MM 48VDC

FAN AXIAL 119X38MM 48VDC

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118N/2H8PU-011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118N/2H8PU-011
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118N/2H8PU-011
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 08AK8306 4118N/2H8PU-011
Product Name Fan Axial 119X38Mm 48Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 336 SCFM (571 m³/hr)
Maximum Sound Level 60 dbA
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details