ebm-papst Inc. DC Brushless Fans (BLDC) 4118N/2H8P

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 336.0 CFM (9.41m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 336.0 CFM (9.41m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2294-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2294-ND
DC Brushless Fans (BLDC) 381-2294-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 336.0 CFM (9.41m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 336.0 CFM (9.41m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 01P0080 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
01P0080
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 01P0080
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:335.5CFM; Noise Rating:78dBA; Power Rating:120W; Rated Speed:11000rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:335.5CFM; Noise Rating:78dBA; Power Rating:120W; Rated Speed:11000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4118N/2H8P
DC Fans 4118N/2H8P
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 336CFM, 120W, 11000RPM, 78dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 336CFM, 120W, 11000RPM, 78dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118N/2H8P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118N/2H8P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118N/2H8P
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2294-ND 01P0080 4118N/2H8P 4118N/2H8P
Product Name DC Brushless Fans (BLDC) Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 336 SCFM (571 m³/hr) 336 SCFM (570 m³/hr) 336 SCFM (571 m³/hr)
Maximum Sound Level 78 dbA 78 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details