ebm-papst Inc. DC Brushless Fans (BLDC) 4118N/2H7P

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 294.0 CFM (8.23m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 294.0 CFM (8.23m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2293-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2293-ND
DC Brushless Fans (BLDC) 381-2293-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 294.0 CFM (8.23m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 294.0 CFM (8.23m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118N/2H7P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118N/2H7P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118N/2H7P
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site
Axial Fans 48V Ebm-Papst - 08AK8305 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fans 48V Ebm-Papst
08AK8305
Axial Fans 48V Ebm-Papst 08AK8305
AXIAL FANS 48V

AXIAL FANS 48V

Supplier's Site
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 01P0079 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
01P0079
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 01P0079
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:76dBA; Power Rating:90W; Rated Speed:9500rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:76dBA; Power Rating:90W; Rated Speed:9500rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4118N/2H7P
DC Fans 4118N/2H7P
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 90W, 294.2CFM, 76dBA, 9500RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 90W, 294.2CFM, 76dBA, 9500RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2293-ND 4118N/2H7P 08AK8305 01P0079 4118N/2H7P
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fans 48V Ebm-Papst Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr)
Maximum Sound Level 76 dbA 76 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details