Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 206.0 CFM (5.77m³/min) 4 Wire Leads
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 206CFM, 67dBA, 34W, 6800RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68
AXIAL FAN, 119MM, 48VDC, 206CFM, 67DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:67dBA; Power Rating:34W; IP Rating:IP68 RoHS Compliant: Yes
FAN AXIAL 119X38MM 48VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2807-ND | 4118N/2H4PU | 68Y5237 | 4118N/2H4PU |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 119Mm, 48Vdc, 206Cfm, 67Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | |
| Maximum Sound Level | 67 dbA | 67 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |