ebm-papst Inc. DC Brushless Fans (BLDC) 4118N/2H4

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3218-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3218-ND
DC Brushless Fans (BLDC) 381-3218-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 3 Wire Leads

Buy Now Datasheet
S-Force Dc Tubeaxial Fan Ebm-Papst - 52M8680 - Newark, An Avnet Company
Chicago, IL, United States
S-Force Dc Tubeaxial Fan Ebm-Papst
52M8680
S-Force Dc Tubeaxial Fan Ebm-Papst 52M8680
S-Force DC Tubeaxial Fan

S-Force DC Tubeaxial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4118N/2H4
DC Fans 4118N/2H4
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 28W, 208.9CFM, 67dBA, 6800RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 28W, 208.9CFM, 67dBA, 6800RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118N/2H4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118N/2H4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118N/2H4
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3218-ND 52M8680 4118N/2H4 4118N/2H4
Product Name DC Brushless Fans (BLDC) S-Force Dc Tubeaxial Fan Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr)
Maximum Sound Level 73 dbA 73 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 2.11 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E67-50057 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5800 SCFM (9858 m³/hr)
Maximum Sound Level 84 dbA
View Details