ebm-papst Inc. DC Brushless Fans (BLDC) 4118N/2H3

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1162-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1162-ND
DC Brushless Fans (BLDC) 381-1162-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 562847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562847
Axial Fans 562847
ebm-papst 4118N/2H3 DC Axial Fans

ebm-papst 4118N/2H3 DC Axial Fans

Supplier's Site
S-Force Dc Tubeaxial Fan Ebm-Papst - 20M6083 - Newark, An Avnet Company
Chicago, IL, United States
S-Force Dc Tubeaxial Fan Ebm-Papst
20M6083
S-Force Dc Tubeaxial Fan Ebm-Papst 20M6083
S-Force DC Tubeaxial Fan

S-Force DC Tubeaxial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4118N/2H3
DC Fans 4118N/2H3
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 182.4CFM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 182.4CFM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118N/2H3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118N/2H3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118N/2H3
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1162-ND 562847 20M6083 4118N/2H3 4118N/2H3
Product Name DC Brushless Fans (BLDC) Axial Fans S-Force Dc Tubeaxial Fan Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 182 SCFM (310 m³/hr) 182 SCFM (310 m³/hr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details