ebm-papst Inc. Axial Compact DC Fans 4118 NH3

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4118 NH3 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4118 NH3
Axial Compact DC Fans 4118 NH3
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 4118 NH3
Product Name Axial Compact DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 183 SCFM (310 m³/hr)
Maximum Sound Level 65 dbA
Nominal Voltage 48 volts
Voltage Range 36 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details