Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 153.0 CFM (4.28m³/min) 2 Wire Leads
FAN AXIAL 119X38MM 24VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3625-ND | 4114NXHHU-233 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 153 SCFM (260 m³/hr) | 153 SCFM (260 m³/hr) |
| Maximum Static Pressure | 0.8190 in H2O (1.53 Torr) | |
| Maximum Sound Level | 60 dbA | 60 dbA |
| Nominal Voltage | 24 volts | 24 volts |