Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 140.0 CFM (3.92m³/min) 2 Wire Leads
AXIAL FAN, 119MM, 24VDC, 140CFM, 57DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:57dBA; Power Rating:11W; IP Rating:IP68 RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 140CFM, 57dBA, 11W, 4400RPM, Ball Bearing, IP68
FAN AXIAL 119X38MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2803-ND | 40Y1558 | 4114NHU-295 | 4114NHU-295 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 119Mm, 24Vdc, 140Cfm, 57Dba; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | |
| Maximum Sound Level | 57 dbA | 57 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |