ebm-papst Inc. Axial Fans 4114NHH

Description
ebm-papst 4114NHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4114NHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7719127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7719127
Axial Fans 7719127
ebm-papst 4114NHH Axial Fan

ebm-papst 4114NHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3216-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3216-ND
DC Brushless Fans (BLDC) 381-3216-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 153.0 CFM (4.28m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 153.0 CFM (4.28m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114NHH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114NHH
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4114NHH
DC Fans 4114NHH
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 152.9CFM, 12.4W, 5000RPM, 60dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 152.9CFM, 12.4W, 5000RPM, 60dBA, Ball Bearing

Buy Now Datasheet
FAN,DC TUBEAXIAL,152.9 CFM, 24 V,15.5 W, 60 DBA, BALL BEARING, LEADS - 70105035 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN,DC TUBEAXIAL,152.9 CFM, 24 V,15.5 W, 60 DBA, BALL BEARING, LEADS
70105035
FAN,DC TUBEAXIAL,152.9 CFM, 24 V,15.5 W, 60 DBA, BALL BEARING, LEADS 70105035
Features: New Super High Performance S-Force Fans Added to This Series DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected Air Intake Over Struts Rotational Direction CW Looking at Rotor Metal Fan Housing Fiberglass Reinforced Plastic PA Impeller Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • DC Fans with Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance Protected
  • Air Intake Over Struts
  • Rotational Direction CW Looking at Rotor
  • Metal Fan Housing
  • Fiberglass Reinforced Plastic PA Impeller
  • Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads
Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 83H9311 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
83H9311
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 83H9311
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:152.9CFM; Noise Rating:60dBA; Power Rating:15.5W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:152.9CFM; Noise Rating:60dBA; Power Rating:15.5W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7719127 381-3216-ND 4114NHH 4114NHH 70105035 83H9311
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN,DC TUBEAXIAL,152.9 CFM, 24 V,15.5 W, 60 DBA, BALL BEARING, LEADS Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type DC DC Brushless DC DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details