ebm-papst Inc. Axial Fans 4114NH6

Description
ebm-papst 4114NH6 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4114NH6 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256440
Axial Fans 8256440
ebm-papst 4114NH6 Axial Fan

ebm-papst 4114NH6 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2938-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2938-ND
DC Brushless Fans (BLDC) 381-2938-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 259.0 CFM (7.25m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 259.0 CFM (7.25m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 78M7997 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
78M7997
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 78M7997
AXIAL FAN, 119MM x 119MM x 38MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:259CFM; Noise Rating:73dBA; Power Rating:60W; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x 38MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:259CFM; Noise Rating:73dBA; Power Rating:60W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;S-Force Series;259 CFM;24 V;60 W;73 DBA; BALL BEARING; LEADS - 70105038 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;S-Force Series;259 CFM;24 V;60 W;73 DBA; BALL BEARING; LEADS
70105038
Fan;DC;S-Force Series;259 CFM;24 V;60 W;73 DBA; BALL BEARING; LEADS 70105038
Highest Pressure Saddle and Air Flow in the 120 mm Class Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage Impeller Sucking Over Struts, Ball Bearing System 3-Phase Drive with High Degree of Efficiency (85%) Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military

  • Highest Pressure Saddle and Air Flow in the 120 mm Class
  • Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage
  • Impeller Sucking Over Struts, Ball Bearing System
  • 3-Phase Drive with High Degree of Efficiency (85%)
  • Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4114NH6
DC Fans 4114NH6
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 259CFM, 65W, 8400RPM, 73dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 259CFM, 65W, 8400RPM, 73dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114NH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114NH6
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114NH6
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256440 381-2938-ND 78M7997 70105038 4114NH6 4114NH6
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan;DC;S-Force Series;259 CFM;24 V;60 W;73 DBA; BALL BEARING; LEADS DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details