ebm-papst Inc. DC Brushless Fans (BLDC) 4114NH4

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3214-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3214-ND
DC Brushless Fans (BLDC) 381-3214-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8256438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256438
Axial Fans 8256438
ebm-papst 4114NH4 Axial Fan

ebm-papst 4114NH4 Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4114NH4
DC Fans 4114NH4
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 208.9CFM, 30W, 6800RPM, 67dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 208.9CFM, 30W, 6800RPM, 67dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc, 209Cfm, 67Dba; Supply Voltage Vdc Ebm-Papst - 72M6515 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc, 209Cfm, 67Dba; Supply Voltage Vdc Ebm-Papst
72M6515
Axial Fan, 119Mm, 24Vdc, 209Cfm, 67Dba; Supply Voltage Vdc Ebm-Papst 72M6515
AXIAL FAN, 119MM, 24VDC, 209CFM, 67DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:209CFM; Noise Rating:67dBA; Power Rating:30kVA RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC, 209CFM, 67DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:209CFM; Noise Rating:67dBA; Power Rating:30kVA RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;S-Force Series;208.9 CFM;24V;30 W; 67 DBA; BALL BEARING; LEADS - 70105036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;S-Force Series;208.9 CFM;24V;30 W; 67 DBA; BALL BEARING; LEADS
70105036
Fan;DC;S-Force Series;208.9 CFM;24V;30 W; 67 DBA; BALL BEARING; LEADS 70105036
Highest Pressure Saddle and Air Flow in the 120 mm Class Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage Impeller Sucking Over Struts, Ball Bearing System 3-Phase Drive with High Degree of Efficiency (85%) Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military

  • Highest Pressure Saddle and Air Flow in the 120 mm Class
  • Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage
  • Impeller Sucking Over Struts, Ball Bearing System
  • 3-Phase Drive with High Degree of Efficiency (85%)
  • Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114NH4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114NH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114NH4
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3214-ND 8256438 4114NH4 72M6515 70105036 4114NH4
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Axial Fan, 119Mm, 24Vdc, 209Cfm, 67Dba; Supply Voltage Vdc Ebm-Papst Fan;DC;S-Force Series;208.9 CFM;24V;30 W; 67 DBA; BALL BEARING; LEADS Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr)
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Blower/Fan Type Tube Axial Axial Fan Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details